Johnson Electric Group Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON XTD22AZ1

Description
Switch, 15.5 A Current Rating, 30 mm L, 32 mm H, 250 VAC Voltage Rating Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs
Description
Switch, 15.5 A Current Rating, 30 mm L, 32 mm H, 250 VAC Voltage Rating Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs

Suppliers

Company
Product
Description
Supplier Links
Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON - 70162383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON
70162383
Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON 70162383
Switch, 15.5 A Current Rating, 30 mm L, 32 mm H, 250 VAC Voltage Rating Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs

Switch, 15.5 A Current Rating, 30 mm L, 32 mm H, 250 VAC Voltage Rating
Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59".
XP Series

  • Long Over Travel
  • Single/Double Pole Switching
  • Quick Connect Terminals
    XT Series
  • 8 mm Contact Gap and 8 mm Creep
  • Air Gaps Between Individual and Accessible Parts
  • Safe Mechanical Separation By Reset Springs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70162383
Product Name Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON
Switch Function Momentary Contact
Terminal Type Quick Connect/Blade
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11BP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers