Johnson Electric Group Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON XP52Z11

Description
Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs
Description
Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs

Suppliers

Company
Product
Description
Supplier Links
Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON - 70162381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON
70162381
Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON 70162381
Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs

Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H
Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59".
XP Series

  • Long Over Travel
  • Single/Double Pole Switching
  • Quick Connect Terminals
    XT Series
  • 8 mm Contact Gap and 8 mm Creep
  • Air Gaps Between Individual and Accessible Parts
  • Safe Mechanical Separation By Reset Springs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70162381
Product Name Switch, Momentary DOOR, 16A, 125/250VAC, PLUNGER, .250 QUICK CON
Switch Function Momentary Contact
Terminal Type Quick Connect/Blade
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-91B1-00Y - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 933648 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details