Johnson Electric Group Switch, Momentary DOOR, 16A, 125/250VAC, MUSHROOM PLUNGER, .250 QUICK CON XP52-E1Z11

Description
Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs
Description
Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs

Suppliers

Company
Product
Description
Supplier Links
Switch, Momentary DOOR, 16A, 125/250VAC, MUSHROOM PLUNGER, .250 QUICK CON - 70162382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Momentary DOOR, 16A, 125/250VAC, MUSHROOM PLUNGER, .250 QUICK CON
70162382
Switch, Momentary DOOR, 16A, 125/250VAC, MUSHROOM PLUNGER, .250 QUICK CON 70162382
Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59". XP Series Long Over Travel Single/Double Pole Switching Quick Connect Terminals XT Series 8 mm Contact Gap and 8 mm Creep Air Gaps Between Individual and Accessible Parts Safe Mechanical Separation By Reset Springs

Switch, 16 A Current Rating, 400 VAC Voltage Rating, 30 mm L, 32 mm H
Momentary Door Switches with long over travel, XP Series 16 Amp 125/250 VAC, XTD Series 15.5 Amp 125/250 VAC. 0.250 QC terminals are standard. Switches are available with Silver contacts. Other switch configurations are available. UL Recognized and CSA Certified. Dimensions: XP Series — 1.18" × 0.51" × 1.26". XTD Series — 1.57" × 0.67" × 2.59".
XP Series

  • Long Over Travel
  • Single/Double Pole Switching
  • Quick Connect Terminals
    XT Series
  • 8 mm Contact Gap and 8 mm Creep
  • Air Gaps Between Individual and Accessible Parts
  • Safe Mechanical Separation By Reset Springs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70162382
Product Name Switch, Momentary DOOR, 16A, 125/250VAC, MUSHROOM PLUNGER, .250 QUICK CON
Switch Function Momentary Contact
Terminal Type Quick Connect/Blade
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91A1-00EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
Features Illuminated Switch
View Details
Hardware - AT3094JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10152053 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Emergency Stop Push Buttons - 102714 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details