Johnson Electric North America, Inc. Automotive Pumps WP33G-SE

Description
Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps. Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally. Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.
Description
Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps. Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally. Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.

Suppliers

Company
Product
Description
Supplier Links
Automotive Pumps - WP33G-SE - Johnson Electric North America, Inc.
Vandalia, OH, USA
Automotive Pumps
WP33G-SE
Automotive Pumps WP33G-SE
Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps. Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally. Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.

Johnson Electric is the industry leader in providing pump technology to automotive customers worldwide. Leading OEM's and Tier-1 suppliers in Europe, the Americas, and Asia have selected Johnson Motor as their partner of choice for pump modules and sub assemblies found in washer pumps and fuel pumps.

Johnson Electric offers power pump modules and sub assemblies that provide high reliability, high efficiency, low noise and long life performance. Johnson Electric provides custom engineered solutions to adapt and optimize pump performance to the unique design requirements of vehicle manufacturers globally.

Due to our technology leadership, global engineering collaboration and local assembly plant support, Johnson Electric is the safe choice for pump modules and subassemblies for the global automotive industry.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Liquid Handling Pumps
Product Number WP33G-SE
Product Name Automotive Pumps
Pump Type Windshield & Headlamp Washer Pumps
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Gear Pumps - 4123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details