Johnson Electric North America, Inc. Standard Microswitches V9NLR1

Description
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Description
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Microswitches - V9NLR1 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Standard Microswitches
V9NLR1
Standard Microswitches V9NLR1
Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Standard microswitches under the Burgess brand have defined the standard for industrial applications requiring high current and high mechanical robustness in adverse environmental conditions. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Switch, Miniature Sealed Metal Action, 10 Amps, 250 VAC, Roller 1.27 Inches - 70162345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature Sealed Metal Action, 10 Amps, 250 VAC, Roller 1.27 Inches
70162345
Switch, Miniature Sealed Metal Action, 10 Amps, 250 VAC, Roller 1.27 Inches 70162345
10 A, 250 VAC (Max.), Enclosed Terminal Microswitches Miniature Sealed Metal Snap Action Microswitch, 10 Amp 250 VAC. Terminal M3 screws sealed to IP 67, also available in a pre-wired version. Switches are available with silver contacts. Actuators are available with both standard and reverse action style. UL Recognized and CSA Certified. Dimensions : 1.67" × 0.63" × 1.11". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

10 A, 250 VAC (Max.), Enclosed Terminal Microswitches
Miniature Sealed Metal Snap Action Microswitch, 10 Amp 250 VAC. Terminal M3 screws sealed to IP 67, also available in a pre-wired version. Switches are available with silver contacts. Actuators are available with both standard and reverse action style. UL Recognized and CSA Certified. Dimensions : 1.67" × 0.63" × 1.11".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired — Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options — Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number V9NLR1 70162345
Product Name Standard Microswitches Switch, Miniature Sealed Metal Action, 10 Amps, 250 VAC, Roller 1.27 Inches
Actuator Style Pushbutton Style Lever Style; Roller Style
Common Size Standard Miniature
Operating Temp ? to 257 F (? to 125 C) -40 to 257 F (-40 to 125 C)
Maximum Current 10 amps 10 amps
AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details