Johnson Electric Group Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, SIM Roller 0.67 Inch V4NSYCUL

Description
5 A, 250 VAC, Change Over Switch Type, Snap-action Microswitches Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers
Description
5 A, 250 VAC, Change Over Switch Type, Snap-action Microswitches Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

Suppliers

Company
Product
Description
Supplier Links
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, SIM Roller 0.67 Inch - 70162336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, SIM Roller 0.67 Inch
70162336
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, SIM Roller 0.67 Inch 70162336
5 A, 250 VAC, Change Over Switch Type, Snap-action Microswitches Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

5 A, 250 VAC, Change Over Switch Type, Snap-action Microswitches
Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired — Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options — Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70162336
Product Name Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, SIM Roller 0.67 Inch
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L0-1H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Features Dustproof
View Details
4 suppliers
Micro Switches - 241237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details