Saia-Burgess Controls AG Subminiature Microswitches V4NSUL

Description
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote
Description
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subminiature Microswitches - V4NSUL - Johnson Electric North America, Inc.
Vandalia, OH, USA
Subminiature Microswitches
V4NSUL
Subminiature Microswitches V4NSUL
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Micro Switches - 1739390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1739390
Micro Switches 1739390
Pre-wired microswitch V4,pin plunger,5A

Pre-wired microswitch V4,pin plunger,5A

Supplier's Site
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, PIN PLUNGER - 70162334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, PIN PLUNGER
70162334
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, PIN PLUNGER 70162334
Snap-Action Microswitch, Plunger Actuator Type, 250 V Voltage Rating Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

Snap-Action Microswitch, Plunger Actuator Type, 250 V Voltage Rating
Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired — Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options — Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V4NSUL 1739390 70162334
Product Name Subminiature Microswitches Micro Switches Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, PIN PLUNGER
Actuator Style Pushbutton Style Plunger Plunger
Common Size Subminiature Subminiature
Operating Temp ? to 185 F (? to 85 C) -40 to 185 F (-40 to 85 C)
Maximum Current 5 amps 5 amps
AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action Switches - K2018283 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 241238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details