Johnson Electric North America, Inc. Subminiature Microswitches V4NST7Y1UL

Description
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote
Description
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subminiature Microswitches - V4NST7Y1UL - Johnson Electric North America, Inc.
Vandalia, OH, USA
Subminiature Microswitches
V4NST7Y1UL
Subminiature Microswitches V4NST7Y1UL
Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Micro Switches - 1739393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1739393
Micro Switches 1739393
Solder microsw V4 with short lever,5A

Solder microsw V4 with short lever,5A

Supplier's Site
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, STRAIGHT .071 Inch - 70162331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, STRAIGHT .071 Inch
70162331
Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, STRAIGHT .071 Inch 70162331
Snap-Action Microswitches - Subminiature V4N Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

Snap-Action Microswitches - Subminiature V4N
Subminiature Sealed Snap Action Microswitch, 5 Amp 250 VAC, 3 Amp 250 VAC as Pre-wired switch. Solder terminals sealed to IP 65 or Pre-wired switches sealed to IP67. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg closest to the button. Other terminal types are available. UL Recognized and CSA Certified. Dimensions : 0.79" × 0.25" × 0.37".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired — Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options — Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V4NST7Y1UL 1739393 70162331
Product Name Subminiature Microswitches Micro Switches Switch, SubMiniature Sealed Snap Action, 5A, 250 VAC, STRAIGHT .071 Inch
Actuator Style Pushbutton Style Lever Style; Short lever Lever Style
Common Size Subminiature Subminiature
Operating Temp ? to 185 F (? to 85 C) -40 to 185 F (-40 to 85 C)
Maximum Current 5 amps 5 amps
AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351466-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A03D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details