Johnson Electric Group AC Rotary Synchronous Motors UPU Platform

Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
AC Rotary Synchronous Motors - UPU Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
AC Rotary Synchronous Motors
UPU Platform
AC Rotary Synchronous Motors UPU Platform
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number UPU Platform
Product Name AC Rotary Synchronous Motors
AC Construction Synchronous
AC Voltage & Frequency 24 - 230 V
Phase Single-phase
Units Metric
Shaft Size 0.299 to 0.610 inch (7.6 to 15.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2676 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
Universal Motor - YHD-7620 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 20000 rpm
View Details
SD1 Series 12V 15W - 11215S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1609E-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details