Ledex & Dormeyer Products Motor Gearbox; Gear Head Type Ledex UGJ50CNU

Description
MOTOR GEARBOX; Gear Head Type:-; Reduction Ratio:50:1; Continuous Torque Max:1500N-cm; Input Speed:-; Efficiency:-; Gearhead Length:20mm; Output Shaft Material:-; Product Range:UGJ Series; Shaft Diameter:12mm; Shaft Length:20mm
Datasheet
Description
MOTOR GEARBOX; Gear Head Type:-; Reduction Ratio:50:1; Continuous Torque Max:1500N-cm; Input Speed:-; Efficiency:-; Gearhead Length:20mm; Output Shaft Material:-; Product Range:UGJ Series; Shaft Diameter:12mm; Shaft Length:20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Gearbox; Gear Head Type Ledex - 56P2659 - Newark, An Avnet Company
Chicago, IL, United States
Motor Gearbox; Gear Head Type Ledex
56P2659
Motor Gearbox; Gear Head Type Ledex 56P2659
MOTOR GEARBOX; Gear Head Type:-; Reduction Ratio:50:1; Continuous Torque Max:1500N-cm; Input Speed:-; Efficiency:-; Gearhead Length:20mm; Output Shaft Material:-; Product Range:UGJ Series; Shaft Diameter:12mm; Shaft Length:20mm

MOTOR GEARBOX; Gear Head Type:-; Reduction Ratio:50:1; Continuous Torque Max:1500N-cm; Input Speed:-; Efficiency:-; Gearhead Length:20mm; Output Shaft Material:-; Product Range:UGJ Series; Shaft Diameter:12mm; Shaft Length:20mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 56P2659
Product Name Motor Gearbox; Gear Head Type Ledex
Gear Ratio 50 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details