Johnson Electric Group Saia Gearboxes UGJ Platform

Description
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.
Description
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Suppliers

Company
Product
Description
Supplier Links
Saia Gearboxes - UGJ Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Saia Gearboxes
UGJ Platform
Saia Gearboxes UGJ Platform
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category Gearboxes and Gearheads
Product Number UGJ Platform
Product Name Saia Gearboxes
Gear Ratio 4.06 to 3.60E7 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

DATORKER ® Strain Wave Gearing Systems - DGH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FL - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details