Johnson Electric Group Saia Gearboxes UGF Platform

Description
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.
Description
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Suppliers

Company
Product
Description
Supplier Links
Saia Gearboxes - UGF Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Saia Gearboxes
UGF Platform
Saia Gearboxes UGF Platform
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category Gearboxes and Gearheads
Product Number UGF Platform
Product Name Saia Gearboxes
Gear Ratio 4.06 to 5000 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KB-SO - KOFON Motion Group
Specs
Gear Ratio 50 to 160 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Solid shaft
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details