Johnson Electric North America, Inc. Gearboxes UGD

Description
Johnson Electric's range of gearboxes combine Saia and Johnson Motor brand products. Torque ratings to 2000 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validation. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.
Description
Johnson Electric's range of gearboxes combine Saia and Johnson Motor brand products. Torque ratings to 2000 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validation. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Gearboxes UGD
Johnson Electric's range of gearboxes combine Saia and Johnson Motor brand products. Torque ratings to 2000 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validation. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.

Johnson Electric's range of gearboxes combine Saia and Johnson Motor brand products. Torque ratings to 2000 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validation. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Gearboxes and Gearheads
Product Number UGD
Product Name Gearboxes
Gear Ratio 4.16 to 6.05E6 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-5N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 9 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details