Johnson Electric Group Saia Gearboxes UGD Platform

Description
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.
Description
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Suppliers

Company
Product
Description
Supplier Links
Saia Gearboxes - UGD Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Saia Gearboxes
UGD Platform
Saia Gearboxes UGD Platform
Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment in tooling or time on development and validations. Johnson Electric Gearmotors are custom engineered to meet the torque and integration requirements of each customer’s application. The platform Gearmotors below are examples used in the applications noted. The pdf product datasheet provides performance details of these Gearmotors.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category Gearboxes and Gearheads
Product Number UGD Platform
Product Name Saia Gearboxes
Gear Ratio 4.06 to 6.05E6 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Part-turn Gearboxes, IW AWWA C504 -  - Rotork plc
Specs
Gearing Worm
Rated Output Torque 1.45E6 In-lbs (1.67E6 kg-cm)
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details