Johnson Electric Group Synchronous Motor; Ac Motor Type Ledex UFR1NH8F10CMNN

Description
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:3.6W; Starting Torque:2.8N-cm; Gear Ratio TO: 1:-; Product Range:
Datasheet
Description
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:3.6W; Starting Torque:2.8N-cm; Gear Ratio TO: 1:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Motor; Ac Motor Type Ledex - 56P2656 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Motor; Ac Motor Type Ledex
56P2656
Synchronous Motor; Ac Motor Type Ledex 56P2656
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:3.6W; Starting Torque:2.8N-cm; Gear Ratio TO: 1:-; Product Range:

SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:3.6W; Starting Torque:2.8N-cm; Gear Ratio TO: 1:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 56P2656
Product Name Synchronous Motor; Ac Motor Type Ledex
Gearbox Ratio 1 : 1
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2830 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details