Johnson Electric Group Motor; Rotary Synchronous: Two Coils; 12 Poles; 12-230 Voltage; Reversible UFR13NH8RM

Description
Features: Available in 50-60 Hz 12-230 V Reversible or Unidirectional Gearbox Rated Capacity from 30-300 Oz.-In. UL, CSA
Description
Features: Available in 50-60 Hz 12-230 V Reversible or Unidirectional Gearbox Rated Capacity from 30-300 Oz.-In. UL, CSA

Suppliers

Company
Product
Description
Supplier Links
Motor; Rotary Synchronous: Two Coils; 12 Poles; 12-230 Voltage; Reversible - 70162433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor; Rotary Synchronous: Two Coils; 12 Poles; 12-230 Voltage; Reversible
70162433
Motor; Rotary Synchronous: Two Coils; 12 Poles; 12-230 Voltage; Reversible 70162433
Features: Available in 50-60 Hz 12-230 V Reversible or Unidirectional Gearbox Rated Capacity from 30-300 Oz.-In. UL, CSA

Features:

  • Available in 50-60 Hz 12-230 V
  • Reversible or Unidirectional
  • Gearbox Rated Capacity from 30-300 Oz.-In.
  • UL, CSA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category AC Motors
Product Number 70162433
Product Name Motor; Rotary Synchronous: Two Coils; 12 Poles; 12-230 Voltage; Reversible
Continuous Torque 0.2 In-lbs (0.2653 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Induction AC Motor - YHD-11080M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.7137 HP
Continuous Current 4.06 amps
View Details
Housed AC Motor - SolidPower™ SPP30P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.1000 HP
Continuous Current 1 amps
View Details
AC Motor - C Frame Model PM60 - PM6016-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0214 HP
Continuous Current 0.2500 amps
View Details