Ledex & Dormeyer Products Synchronous Motor; Ac Motor Type Ledex UDS1UJ1M50ANN2M

Description
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range:
Datasheet
Description
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Motor; Ac Motor Type Ledex - 56P2653 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Motor; Ac Motor Type Ledex
56P2653
Synchronous Motor; Ac Motor Type Ledex 56P2653
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible ; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range:

SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 56P2653
Product Name Synchronous Motor; Ac Motor Type Ledex
Gearbox Ratio 1 : 1
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP36 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXP Gear Motor, 400V Batteryless - SXP08DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details