SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible
; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range:
SYNCHRONOUS MOTOR; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:-; Frequency:60Hz; Rotational Speed Max:600rpm; Input Power:2.4W; Starting Torque:0.95N-cm; Gear Ratio TO: 1:-; Product Range: