Johnson Electric Group AC Rotary Synchronous Motors UDS Platform

Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
AC Rotary Synchronous Motors - UDS Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
AC Rotary Synchronous Motors
UDS Platform
AC Rotary Synchronous Motors UDS Platform
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number UDS Platform
Product Name AC Rotary Synchronous Motors
AC Construction Synchronous
AC Voltage & Frequency 6 - 230 V
Phase Single-phase
Units Metric
Shaft Size 0.059 to 0.079 inch (1.5 to 2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MicroMAX AC Motor - MTRY360 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 0.5000 HP
Continuous Current 0.9000 to 1.8 amps
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 8400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
Frameless Torque Motor - QMT-LA 485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor Model PM58 - PM5816-2 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0181 HP
View Details