Johnson Electric Group AC Rotary Synchronous Motors UDR Platform

Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
AC Rotary Synchronous Motors - UDR Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
AC Rotary Synchronous Motors
UDR Platform
AC Rotary Synchronous Motors UDR Platform
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number UDR Platform
Product Name AC Rotary Synchronous Motors
AC Construction Synchronous
AC Voltage & Frequency 12 - 240 V
Phase Single-phase
Units Metric
Shaft Size 0.059 to 0.079 inch (1.5 to 2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SyMAX AC Motor - MTRSY011 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Voltage & Frequency 460
Output Power 20 HP
Continuous Current 22.9 amps
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
AC Construction Induction
View Details
SD11 Series 36V 150W - 1136150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details