GEARMOTOR STEPPER MOTOR; Stepper Motor Type:Single Shaft; Motor Size:48mm; Coil Type:Bipolar; Step Angle:15°; Torque Max:2.7in-oz; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:24.3mm; Shaft Diameter:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 56P2651 |
| Product Name | Gearmotor Stepper Motor; Stepper Motor Type Ledex |