STEPPER LINEAR MOTOR; Stepper Motor Type:Single Shaft; Motor Size:28mm; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:35in-oz; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:31mm; Shaft Diameter:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 56P2647 |
| Product Name | Stepper Linear Motor; Stepper Motor Type Ledex |