Johnson Electric Group AC Rotary Synchronous Motors UAT3 Platform

Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
AC Rotary Synchronous Motors - UAT3 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
AC Rotary Synchronous Motors
UAT3 Platform
AC Rotary Synchronous Motors UAT3 Platform
Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35 cNm and linear synchronous motors can deliver force up to 48N. Johnson Electric synchronous motors are custom engineered to meet the force/torque requirements and integration needs of each customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number UAT3 Platform
Product Name AC Rotary Synchronous Motors
AC Construction Synchronous
AC Voltage & Frequency 24 V
Phase Single-phase
Units Metric
Shaft Size 0.059 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

42R6-FX Series Parallel Shaft AC Gearmotor - 5679 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
View Details
Universal Motor - YHD-7020 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Shaft Speed 8000 to 20000 rpm
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite - 8400350M4C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details