STEPPER ROTARY MOTOR; Stepper Motor Type:Single Shaft; Motor Size:20mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:5.6in-oz; Current Rating:-; Voltage Rating Max:12VDC; No. of Wires:4; External Length:30mm; Shaft Diameter:1.5mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 56P2643 |
| Product Name | Stepper Rotary Motor; Stepper Motor Type Ledex |