Johnson Electric Group Universal AC Motors U88 Platform

Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Universal AC Motors - U88 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Universal AC Motors
U88 Platform
Universal AC Motors U88 Platform
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number U88 Platform
Product Name Universal AC Motors
AC Construction Universal
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2599 to 305 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 24V 75W - 12475S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Universal Motor - YHD-8830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.7000 amps
Shaft Speed 16000 rpm
View Details