Johnson Electric Group Switch, MUSHROOM, SPLASHPROOF, OIL TIGHT, MAINTAINED, DPDT, RED CAP TH414219RED

Description
Push Button, Panel Mounting Type, 5 A Current Rating, 2 NO + 2 NC Contact Form Mushroom Momentary or latching Sealed IP40 or IP65 Wide range of bezels Push button voltage rating 250 VAC.
Description
Push Button, Panel Mounting Type, 5 A Current Rating, 2 NO + 2 NC Contact Form Mushroom Momentary or latching Sealed IP40 or IP65 Wide range of bezels Push button voltage rating 250 VAC.

Suppliers

Company
Product
Description
Supplier Links
Switch, MUSHROOM, SPLASHPROOF, OIL TIGHT, MAINTAINED, DPDT, RED CAP - 70162587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MUSHROOM, SPLASHPROOF, OIL TIGHT, MAINTAINED, DPDT, RED CAP
70162587
Switch, MUSHROOM, SPLASHPROOF, OIL TIGHT, MAINTAINED, DPDT, RED CAP 70162587
Push Button, Panel Mounting Type, 5 A Current Rating, 2 NO + 2 NC Contact Form Mushroom Momentary or latching Sealed IP40 or IP65 Wide range of bezels Push button voltage rating 250 VAC.

Push Button, Panel Mounting Type, 5 A Current Rating, 2 NO + 2 NC Contact Form

  • Mushroom
  • Momentary or latching
  • Sealed IP40 or IP65
  • Wide range of bezels
    Push button voltage rating 250 VAC.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70162587
Product Name Switch, MUSHROOM, SPLASHPROOF, OIL TIGHT, MAINTAINED, DPDT, RED CAP
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4732074 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Push Button Switches - 1-1437573-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details