Johnson Electric Group Shaded Pole AC Motors SP63 Platform

Description
Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors are custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors.
Description
Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors are custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors.

Suppliers

Company
Product
Description
Supplier Links
Shaded Pole AC Motors - SP63 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Shaded Pole AC Motors
SP63 Platform
Shaded Pole AC Motors SP63 Platform
Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors are custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors.

Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors are custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number SP63 Platform
Product Name Shaded Pole AC Motors
AC Construction Shaded Pole
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0022 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 34R-W Series Parallel Shaft AC Gearmotor - 1478 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1000 HP
View Details
AC Motor For Coffee Grinder 230V 50Hz - YHD-9050 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Output Power 0.4088 HP
Continuous Current 1.35 amps
Continuous Torque 11.1 In-lbs (12.76 kg-cm)
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 38400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1307E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details