Johnson Electric North America, Inc. Gas Shut Off Valves Saia GMS

Description
The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting highest grid efficiency. Smart Meter valves offer double position indication by an IP67 sealed limit switch and step count drive. The precision valve opening supports safe restart flow check of the gas meter. The valves are compact with industry leading performance and can be easily assembled by plug-in bayonet fitting. Pre-payment Meter valves provide market leading system efficiency with lowest discharging current for up to 100% longer battery life time. The integrated IP67 sealed limit switch indicates fully open and fully closed position. G1.6 / G2.5 Meter Valves technology sets a new standard in performance critical areas such as intrinsic safety, reliability and compact design. The linear valve is designed with an aerodynamic geometry to minimize flow resistance, resulting in extremely low pressure drop for improved gas grid efficiency.
Description
The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting highest grid efficiency. Smart Meter valves offer double position indication by an IP67 sealed limit switch and step count drive. The precision valve opening supports safe restart flow check of the gas meter. The valves are compact with industry leading performance and can be easily assembled by plug-in bayonet fitting. Pre-payment Meter valves provide market leading system efficiency with lowest discharging current for up to 100% longer battery life time. The integrated IP67 sealed limit switch indicates fully open and fully closed position. G1.6 / G2.5 Meter Valves technology sets a new standard in performance critical areas such as intrinsic safety, reliability and compact design. The linear valve is designed with an aerodynamic geometry to minimize flow resistance, resulting in extremely low pressure drop for improved gas grid efficiency.

Suppliers

Company
Product
Description
Supplier Links
Gas Shut Off Valves - Saia GMS - Johnson Electric North America, Inc.
Vandalia, OH, USA
Gas Shut Off Valves
Saia GMS
Gas Shut Off Valves Saia GMS
The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting highest grid efficiency. Smart Meter valves offer double position indication by an IP67 sealed limit switch and step count drive. The precision valve opening supports safe restart flow check of the gas meter. The valves are compact with industry leading performance and can be easily assembled by plug-in bayonet fitting. Pre-payment Meter valves provide market leading system efficiency with lowest discharging current for up to 100% longer battery life time. The integrated IP67 sealed limit switch indicates fully open and fully closed position. G1.6 / G2.5 Meter Valves technology sets a new standard in performance critical areas such as intrinsic safety, reliability and compact design. The linear valve is designed with an aerodynamic geometry to minimize flow resistance, resulting in extremely low pressure drop for improved gas grid efficiency.

The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow resistance supporting highest grid efficiency.

Smart Meter valves offer double position indication by an IP67 sealed limit switch and step count drive. The precision valve opening supports safe restart flow check of the gas meter. The valves are compact with industry leading performance and can be easily assembled by plug-in bayonet fitting.

Pre-payment Meter valves provide market leading system efficiency with lowest discharging current for up to 100% longer battery life time. The integrated IP67 sealed limit switch indicates fully open and fully closed position.

G1.6 / G2.5 Meter Valves technology sets a new standard in performance critical areas such as intrinsic safety, reliability and compact design. The linear valve is designed with an aerodynamic geometry to minimize flow resistance, resulting in extremely low pressure drop for improved gas grid efficiency.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Industrial Valves
Product Number Saia GMS
Product Name Gas Shut Off Valves
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details