Johnson Electric North America, Inc. Haptic Actuators HA200

Description
Solenoid platforms are among the leading foundation technologies for haptic products. These actuators provide high acceleration rates which allow confident interaction between the user and machine/object in any vibratory environment. The inherent speed of response generated by solenoid technology allows limitless haptic effects to be realized with the same foundation actuator technology. Solenoids have the widest range of frequency response when compared to other actuation technologies. This frequency range, in combination with the industry’s fastest response time, ensures maximum human discernment of stimulating frequencies and customized definitive haptic effects for automotive, medical, business machines and industrial equipment applications.
Description
Solenoid platforms are among the leading foundation technologies for haptic products. These actuators provide high acceleration rates which allow confident interaction between the user and machine/object in any vibratory environment. The inherent speed of response generated by solenoid technology allows limitless haptic effects to be realized with the same foundation actuator technology. Solenoids have the widest range of frequency response when compared to other actuation technologies. This frequency range, in combination with the industry’s fastest response time, ensures maximum human discernment of stimulating frequencies and customized definitive haptic effects for automotive, medical, business machines and industrial equipment applications.

Suppliers

Company
Product
Description
Supplier Links
Haptic Actuators - HA200 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Haptic Actuators
HA200
Haptic Actuators HA200
Solenoid platforms are among the leading foundation technologies for haptic products. These actuators provide high acceleration rates which allow confident interaction between the user and machine/object in any vibratory environment. The inherent speed of response generated by solenoid technology allows limitless haptic effects to be realized with the same foundation actuator technology. Solenoids have the widest range of frequency response when compared to other actuation technologies. This frequency range, in combination with the industry’s fastest response time, ensures maximum human discernment of stimulating frequencies and customized definitive haptic effects for automotive, medical, business machines and industrial equipment applications.

Solenoid platforms are among the leading foundation technologies for haptic products. These actuators provide high acceleration rates which allow confident interaction between the user and machine/object in any vibratory environment. The inherent speed of response generated by solenoid technology allows limitless haptic effects to be realized with the same foundation actuator technology. Solenoids have the widest range of frequency response when compared to other actuation technologies. This frequency range, in combination with the industry’s fastest response time, ensures maximum human discernment of stimulating frequencies and customized definitive haptic effects for automotive, medical, business machines and industrial equipment applications.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Industrial Vibrators
Product Number HA200
Product Name Haptic Actuators
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
BVP Series Pneumatic Vibrator -  - FineTek
Specs
Power Pneumatic
Type Rotary; Linear
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details