The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality.
Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options
Action = Rotary
Duty Cycle = Continuous
Diameter = 29 mm
Length = 28.3mm
Weight = 56.7g
Coil Resistance = 28.2Ohms
Series = 2E Series
| RS Components, Ltd. | |
|---|---|
| Product Category | Rotary Solenoids |
| Product Number | 8842966 |