Johnson Electric Group H-2346-032

Description
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Action = Rotary Duty Cycle = Continuous Diameter = 29 mm Length = 28.2mm Weight = 56.7g Coil Resistance = 28.2Ohms Series = 2E Series
Request a Quote
Description
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Action = Rotary Duty Cycle = Continuous Diameter = 29 mm Length = 28.2mm Weight = 56.7g Coil Resistance = 28.2Ohms Series = 2E Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8842981 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Action = Rotary Duty Cycle = Continuous Diameter = 29 mm Length = 28.2mm Weight = 56.7g Coil Resistance = 28.2Ohms Series = 2E Series

The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality.
Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options
Action = Rotary
Duty Cycle = Continuous
Diameter = 29 mm
Length = 28.2mm
Weight = 56.7g
Coil Resistance = 28.2Ohms
Series = 2E Series

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Solenoids
Product Number 8842981
Unlock Full Specs
to access all available technical data

Similar Products

3-Ball Rotary Solenoids -  - GEEPLUS Inc.
Specs
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 8 to 410 DC watts or AC VA
View Details
Ultimag Rotary DC Solenoids - 4EM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
DC Rated for DC Operation
Length 26.42 mm (1.04 inch)
Diameter 41.27 mm (1.62 inch)
View Details