Johnson Electric Group H-15067-027

Description
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Action = Rotary Duty Cycle = Continuous Diameter = 59 mm Length = 34.1mm Weight = 510g Series = 6S Series Wire Size = 27AWG Coil Resistance = 23.69Ohms
Request a Quote
Description
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Action = Rotary Duty Cycle = Continuous Diameter = 59 mm Length = 34.1mm Weight = 510g Series = 6S Series Wire Size = 27AWG Coil Resistance = 23.69Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8832022 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Action = Rotary Duty Cycle = Continuous Diameter = 59 mm Length = 34.1mm Weight = 510g Series = 6S Series Wire Size = 27AWG Coil Resistance = 23.69Ohms

The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality.
Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options
Action = Rotary
Duty Cycle = Continuous
Diameter = 59 mm
Length = 34.1mm
Weight = 510g
Series = 6S Series
Wire Size = 27AWG
Coil Resistance = 23.69Ohms

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Solenoids
Product Number 8832022
Unlock Full Specs
to access all available technical data

Similar Products

Bistable Rotary Solenoids -  - GEEPLUS Inc.
Specs
Rotary Stroke 15 to 60 degrees
Life Cycles 1000000 to 20000000 cycles
Direction Clockwise (optional feature); Counterclockwise (optional feature)
View Details
BTA Rotary DC Solenoids - 2EV - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 45 degrees
DC Rated for DC Operation
Length 18.29 mm (0.7200 inch)
View Details