Johnson Electric Group H-1024-032

Description
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Maximum Current = 200 mA Maximum Voltage = 63 V dc Terminal Type = Wire Lead Width = 29.36mm Depth = 18.26mm Actuator Type = Shaft Dimensions = 29.36 Dia. x 18.26 mm
Request a Quote
Description
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Maximum Current = 200 mA Maximum Voltage = 63 V dc Terminal Type = Wire Lead Width = 29.36mm Depth = 18.26mm Actuator Type = Shaft Dimensions = 29.36 Dia. x 18.26 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8832013 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality. Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options Maximum Current = 200 mA Maximum Voltage = 63 V dc Terminal Type = Wire Lead Width = 29.36mm Depth = 18.26mm Actuator Type = Shaft Dimensions = 29.36 Dia. x 18.26 mm

The Johnson Ledex® Series is the most extensive Rotary Solenoid line in the industry, with extensive capabilities for Modified, custom fabricated solenoids and solenoid-operated mechanisms. All models are highly reliable and excellent quality.
Snap Acting Operations. Clockwise or Counterclockwise Rotation. Long Life Options
Maximum Current = 200 mA
Maximum Voltage = 63 V dc
Terminal Type = Wire Lead
Width = 29.36mm
Depth = 18.26mm
Actuator Type = Shaft
Dimensions = 29.36 Dia. x 18.26 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Solenoids
Product Number 8832013
DC 63 V dc
Unlock Full Specs
to access all available technical data

Similar Products

Bistable Rotary Solenoids -  - GEEPLUS Inc.
Specs
Rotary Stroke 15 to 60 degrees
Life Cycles 1000000 to 20000000 cycles
Direction Clockwise (optional feature); Counterclockwise (optional feature)
View Details
BTA Rotary DC Solenoids - 5EVM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 45 degrees
DC Rated for DC Operation
View Details