Johnson Electric North America, Inc. Linear Stages FB100-100-0.1M4

Description
Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.
Description
Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.

Suppliers

Company
Product
Description
Supplier Links
Linear Stages FB100-100-0.1M4
Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.

Nanomotion FB Series Linear stages provide a compact footprint for precision linear motion. The direct drive motor has simple, robust construction. The FB stages are easily configurable in multi axis with a wide range of slide size, travel and motor size and can be configured with optical encoders for resolutions as high as 10nm.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FB100-100-0.1M4
Product Name Linear Stages
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 450MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Blocks - 360852 - RS Components, Ltd.
Specs
Carriage Load 8497 lbs (3854 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details