Saia-Burgess Controls AG Ultraminiature Microswitches F4T7GPUL

Description
Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote
Description
Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultraminiature Microswitches - F4T7GPUL - Johnson Electric North America, Inc.
Vandalia, OH, USA
Ultraminiature Microswitches
F4T7GPUL
Ultraminiature Microswitches F4T7GPUL
Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Ultraminiature microswitches under the Burgess brand combine small size, high current ratings and long mechanical and electrical life. With package sizes as small as 12.8 x 10 x 5 mm and electrical ratings to 250VAC, these versatile switches offer much flexibility of design in our smallest packages. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site
Micro Switches - 8831613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
8831613
Micro Switches 8831613
Ultra miniature Snap Action Microswitch

Ultra miniature Snap Action Microswitch

Supplier's Site
SWITCH, ULTRAMINIATURE SNAP ACTION, 5A,125/250 VAC, PIN PLUNGER - 70162327 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, ULTRAMINIATURE SNAP ACTION, 5A,125/250 VAC, PIN PLUNGER
70162327
SWITCH, ULTRAMINIATURE SNAP ACTION, 5A,125/250 VAC, PIN PLUNGER 70162327
Ultraminiature Snap Action Microswitch, 5 Amp, 125/250 VAC. Solder terminals. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg. UL Recognized and CSA Certified. Dimensions : 0.50" × 0.20" × 0.39". F1 Series High Electrical Rating from a Very Small Switch Gold Plated Contacts PCB Mounting from Side UL and CSA Approved F4 Series High Electrical Rating from a Very Small Switch Long Mechanical and Electrical Life Gold-Plated Contact Option V4N Series Peg Mounting Option Solder Terminals 2.8 mm Faston (Quick Connect) Terminals PCB Terminals Sealed (IP 67)/Unsealed (IP 40) Pre-Wired Option Snap-On Terminal Covers V3S Series IEC IP67 Sealed Mechanism Industry Standard Miniature Switch Mounting Hole Positions Pre-Wired — Horizontal Leads UL, CSA and ENEC Approved V9N Series Robust Metal Housing IEC IP67 Sealed Mechanism High Temperature Unwired Versions Pre-Wired Options — Vertical and Horizontal Leads XC Series Wide Range of Actuating Forces Long Mechanical and Electrical Life Solder, PCB, Faston (Quick Connect) Terminals XG Series Wide Number of Force Variants High Mechanical and Electrical Life Solder Terminals Quick Connect PCB Terminals High Temperature Versions Wide Range of Levers

Ultraminiature Snap Action Microswitch, 5 Amp, 125/250 VAC. Solder terminals. Switches are available with silver or gold plate on silver contacts. Actuator lengths are measured from front mounting peg. UL Recognized and CSA Certified. Dimensions : 0.50" × 0.20" × 0.39".
F1 Series

  • High Electrical Rating from a Very Small Switch
  • Gold Plated Contacts
  • PCB Mounting from Side
  • UL and CSA Approved
    F4 Series
  • High Electrical Rating from a Very Small Switch
  • Long Mechanical and Electrical Life
  • Gold-Plated Contact Option

    V4N Series
  • Peg Mounting Option
  • Solder Terminals
  • 2.8 mm Faston (Quick Connect) Terminals
  • PCB Terminals
  • Sealed (IP 67)/Unsealed (IP 40)
  • Pre-Wired Option
  • Snap-On Terminal Covers

    V3S Series
  • IEC IP67 Sealed Mechanism
  • Industry Standard Miniature Switch Mounting Hole Positions
  • Pre-Wired — Horizontal Leads
  • UL, CSA and ENEC Approved

    V9N Series

  • Robust Metal Housing
  • IEC IP67 Sealed Mechanism
  • High Temperature Unwired Versions
  • Pre-Wired Options — Vertical and Horizontal Leads
    XC Series
  • Wide Range of Actuating Forces
  • Long Mechanical and Electrical Life
  • Solder, PCB, Faston (Quick Connect) Terminals
    XG Series
  • Wide Number of Force Variants
  • High Mechanical and Electrical Life
  • Solder Terminals
  • Quick Connect
  • PCB Terminals
  • High Temperature Versions
  • Wide Range of Levers
Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number F4T7GPUL 8831613 70162327
Product Name Ultraminiature Microswitches Micro Switches SWITCH, ULTRAMINIATURE SNAP ACTION, 5A,125/250 VAC, PIN PLUNGER
Actuator Style Pushbutton Style Plunger Plunger
Common Size Ultraminiature Microswitches Miniature Ultraminiature
Operating Temp ? to 185 F (? to 85 C)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Snap Action Switches - 1-2439028-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details