Johnson Electric Group HVAC Transformer DCT-40-284

Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, DCT TYPE, 40 VA, INPUT / 208/240 VAC / 50/60 HZ, OUTPUT / 24 VAC, CLASS 2 / NOT WET. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, DCT TYPE, 40 VA, INPUT / 208/240 VAC / 50/60 HZ, OUTPUT / 24 VAC, CLASS 2 / NOT WET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Transformer - 157486760 - Radwell International
Willingboro, NJ, United States
HVAC Transformer
157486760
HVAC Transformer 157486760
DISCONTINUED BY MANUFACTURER, TRANSFORMER, DCT TYPE, 40 VA, INPUT / 208/240 VAC / 50/60 HZ, OUTPUT / 24 VAC, CLASS 2 / NOT WET. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, DCT TYPE, 40 VA, INPUT / 208/240 VAC / 50/60 HZ, OUTPUT / 24 VAC, CLASS 2 / NOT WET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 157486760
Product Name HVAC Transformer
Input Voltage 24 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160D34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 17 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details