Johnson Electric Group Solenoids C5-272-B-1

Description
"Intermittent Duty Solenoid Open Frame (Pull) Type 0.125"" (3.18mm) Stroke 12VDC Chassis Mount"
Request a Quote Datasheet
Description
"Intermittent Duty Solenoid Open Frame (Pull) Type 0.125"" (3.18mm) Stroke 12VDC Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 2024-1058-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
2024-1058-ND
Solenoids 2024-1058-ND
"Intermittent Duty Solenoid Open Frame (Pull) Type 0.125"" (3.18mm) Stroke 12VDC Chassis Mount"

"Intermittent Duty Solenoid Open Frame (Pull) Type 0.125"" (3.18mm) Stroke 12VDC Chassis Mount"

Buy Now Datasheet
Solenoid; T; 795; 3 W; 6 VDC; 11.52 Ohms; 0.025in. Square Pin Terminals - 70162401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solenoid; T; 795; 3 W; 6 VDC; 11.52 Ohms; 0.025in. Square Pin Terminals
70162401
Solenoid; T; 795; 3 W; 6 VDC; 11.52 Ohms; 0.025in. Square Pin Terminals 70162401
Solenoid, Coil Resistance 11.52 Ohms, Power Rating 3 W, 0.025in. Square Pin Terminals Coil Termination Dormeyer® Linear Open Frame Series The open frame solenoid is the simplest solenoid device consisting of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. Open frame solenoids are the least expensive of all the solenoid types, and are typically selected for applications in which extremely long life and precise positioning are not critical. Applications for Dormeyer® Series DC open frame devices are numerous. As with all types of solenoids, open frame models are well suited for applications which require either locking or latching functions. Box Frame This solenoid has a 4-sided closed box frame and solid plunger and is, therefore, more electrically efficient than the C Frame solenoid. The closed, box frame also provides improved mechanical strength. Box Frame solenoids are also referred to as D frame solenoids. The frame encloses four of the six sides of the actuator and provides higher force outputs than a comparable C Frame construction. Models available for use with DC current, continuous and intermittent duty. C Frame C Frame solenoids consist of a formed C-shaped steel frame and solid plunger. Therefore, these solenoids are less efficient and less costly than their Box Frame counterparts. Features Low Cost, High Volume Products Strokes to 1.00 Inches DC Operation Applications Appliances Printers Coin Dispensers Security Door Locks Cameras Storage/Retrieval Systems PC Board Insertion Equipment Vending

Solenoid, Coil Resistance 11.52 Ohms, Power Rating 3 W, 0.025in. Square Pin Terminals Coil Termination
Dormeyer® Linear Open Frame Series
The open frame solenoid is the simplest solenoid device consisting of an open iron frame, an overmolded or taped coil, and a movable plunger in the center of the coil. Open frame solenoids are the least expensive of all the solenoid types, and are typically selected for applications in which extremely long life and precise positioning are not critical. Applications for Dormeyer® Series DC open frame devices are numerous. As with all types of solenoids, open frame models are well suited for applications which require either locking or latching functions.
Box Frame
This solenoid has a 4-sided closed box frame and solid plunger and is, therefore, more electrically efficient than the C Frame solenoid. The closed, box frame also provides improved mechanical strength. Box Frame solenoids are also referred to as D frame solenoids. The frame encloses four of the six sides of the actuator and provides higher force outputs than a comparable C Frame construction. Models available for use with DC current, continuous and intermittent duty.
C Frame
C Frame solenoids consist of a formed C-shaped steel frame and solid plunger. Therefore, these solenoids are less efficient and less costly than their Box Frame counterparts.
Features

  • Low Cost, High Volume Products
  • Strokes to 1.00 Inches
  • DC Operation
    Applications
  • Appliances
  • Printers
  • Coin Dispensers
  • Security Door Locks
  • Cameras
  • Storage/Retrieval Systems
  • PC Board Insertion Equipment
  • Vending
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Linear Solenoids Linear Solenoids
Product Number 2024-1058-ND 70162401
Product Name Solenoids Solenoid; T; 795; 3 W; 6 VDC; 11.52 Ohms; 0.025in. Square Pin Terminals
DC Rated for DC Operation; 12VDC Rated for DC Operation; 6VDC
Intermittent Duty Rated for Intermittent Duty
Construction Open Frame Push/Pull
Action Pull Pull
Unlock Full Specs
to access all available technical data

Similar Products

Push/Pull Solenoids - Push/Pull Solenoids Series - GEEPLUS Inc.
Specs
Maximum Stroke 3 to 30 mm (0.1181 to 1.18 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
View Details
Linear Solenoids - 3794051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 9 mm (0.3543 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Autotronics, Inc.
Specs
Intermittent Duty Rated for Intermittent Duty
View Details