Saia-Burgess Controls AG Miniature Microswitches BVM3FYRULS

Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.
Description
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Miniature Microswitches - BVM3FYRULS - Johnson Electric North America, Inc.
Vandalia, OH, USA
Miniature Microswitches
BVM3FYRULS
Miniature Microswitches BVM3FYRULS
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom engineered to meet the integration requirements of the customer’s application. The platform switches below are examples used in the applications noted. The pdf product datasheet provides performance details of these switches. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Snap Action Switches
Product Number BVM3FYRULS
Product Name Miniature Microswitches
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action, Limit Switches - 450-SAJ405XHL0N30SNCLLQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details