Johnson Electric North America, Inc. Soft Shift Linear DC Solenoids 5EPM

Description
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.
Description
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Suppliers

Company
Product
Description
Supplier Links
Soft Shift Linear DC Solenoids - 5EPM - Johnson Electric North America, Inc.
Vandalia, OH, USA
Soft Shift Linear DC Solenoids
5EPM
Soft Shift Linear DC Solenoids 5EPM
Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting force is three to five times higher than standard solenoids at the fully de-energized position. This is advantageous for starting inertial loads or detent mechanisms, and for conserving electrical power. This solenoid offers quiet operation, high power density, and a variety of sizes. Custom engineered solutions ensure that exact application requirements are met. With life of 10 million cycles, the SoftShift platform is ideal for applications requiring closed loop velocity and position control.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Linear Solenoids
Product Number 5EPM
Product Name Soft Shift Linear DC Solenoids
Maximum Stroke 10.2 mm (0.4016 inch)
DC Rated for DC Operation
Holding Force 31.15 N (112 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Flapper Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 1770146 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 24 v
Construction Tubular; Push/Pull
Action Pull
View Details
Tubular Solenoid - 133-H - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC; 1.7- 137 VDC
View Details
Solenoid - EB200 - Specialty Product Technologies
Specialty Product Technologies
Specs
Maximum Stroke 3.17 to 15.75 mm (0.1250 to 0.6200 inch)
DC Rated for DC Operation; 48 V, 110 V
AC Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
View Details