Johnson Electric’s Low Profile Linear DC Solenoids offer extremely compact design which optimizes the magnetic flux path for maximum force versus stroke characteristics. The construction of the plunger assembly provides an auxiliary flux path which permits a significant increase in force. The reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for a variety of applications including pumps, packaging equipment, and instrumentation & testing equipment.
| Johnson Electric North America, Inc. | |
|---|---|
| Product Category | Linear Solenoids |
| Product Number | 2EFM |
| Product Name | Low Profile Linear DC Solenoids |
| Maximum Stroke | 1.78 mm (0.0701 inch) |
| DC | Rated for DC Operation |
| Holding Force | 31.2 N (112 oz) |