Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
Pull Tubular solenoid, 20.70 Ohms Coil Resistance, 28 W Power Rating
The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two plunger configurations: flat face and 60°, as well as with or without an anti-rotation flat on the mounting bushing. These options offer maximum force for a wide range of applications. The new design also improves performance and provides longer life than previous tubular designs. They offer quiet operation and improved reliability for demanding applications.
Power Requirements
Voltage applied to the solenoid must be matched to the coil wire size for proper operation. Solenoids are cataloged in coil AWG ranging from #23 up to #37 to accommodate your input power. Refer to the individual model specification pages for coil wire AWG recommendations. Many other coil AWG sizes are available. Please feel free to contact our application engineering department for availability.
Features
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Linear Solenoids | Linear Solenoids |
| Product Number | 2024-1074-ND | 70162415 |
| Product Name | Solenoids | Solenoid; Pull Tubular Solenoid Type; 30 AWG Coil Wire Size; 1491; 24 VDC; 28 W |
| Construction | Tubular | Tubular; Push/Pull |
| Action | Pull | Pull |
| Mounting | Panel Mount | |
| DC | Rated for DC Operation; 24VDC |