Johnson Electric Group Linear Solenoids 195203-234

Description
STA Tubular Solenoid 1/2" x 1" Push
Request a Quote Datasheet
Description
STA Tubular Solenoid 1/2" x 1" Push
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Solenoids - 1736456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Solenoids
1736456
Linear Solenoids 1736456
STA Tubular Solenoid 1/2" x 1" Push

STA Tubular Solenoid 1/2" x 1" Push

Supplier's Site
Solenoids - 2024-1071-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
2024-1071-ND
Solenoids 2024-1071-ND
Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount

Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Linear Solenoids Linear Solenoids
Product Number 1736456 2024-1071-ND
Product Name Linear Solenoids Solenoids
Maximum Stroke 10.16 mm (0.4000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
RD Series Open Frame Solenoid - Model RD-B425 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 3073613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 18 mm (0.7087 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
DC Solenoid - 1926 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 12VDC
Power Rating 12 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details