Johnson Electric Group 194644-027

Description
Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent, reliable operation is critical. Conical face design. Low profile. Enclosed construction. Push/pull engagement Action = Rotary Duty Cycle = Continuous Diameter = 49 mm Length = 40.1mm Weight = 363g Coil Resistance = 8.5Ohms Series = 5EM Series
Request a Quote
Description
Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent, reliable operation is critical. Conical face design. Low profile. Enclosed construction. Push/pull engagement Action = Rotary Duty Cycle = Continuous Diameter = 49 mm Length = 40.1mm Weight = 363g Coil Resistance = 8.5Ohms Series = 5EM Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8842978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent, reliable operation is critical. Conical face design. Low profile. Enclosed construction. Push/pull engagement Action = Rotary Duty Cycle = Continuous Diameter = 49 mm Length = 40.1mm Weight = 363g Coil Resistance = 8.5Ohms Series = 5EM Series

Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent, reliable operation is critical.
Conical face design. Low profile. Enclosed construction. Push/pull engagement
Action = Rotary
Duty Cycle = Continuous
Diameter = 49 mm
Length = 40.1mm
Weight = 363g
Coil Resistance = 8.5Ohms
Series = 5EM Series

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Solenoids
Product Number 8842978
Unlock Full Specs
to access all available technical data

Similar Products

Bistable Rotary Solenoids -  - GEEPLUS Inc.
Specs
Rotary Stroke 15 to 60 degrees
Life Cycles 1000000 to 20000000 cycles
Direction Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Ultimag Rotary DC Solenoids - 5EM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
DC Rated for DC Operation
Length 33.27 mm (1.31 inch)
Diameter 49.2 mm (1.94 inch)
View Details