Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VALVE ACTUATORS
LEDEX & DORMEYER PRODUCTS
194644-023 -- SOLENOIDS & ACTUATORS
Ledex & Dormeyer Products
Solenoids & Actuators
194644-023
Description
Solenoids & Actuators 5EM 23AWG 22
Description
Solenoids & Actuators 5EM 23AWG 22
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solenoids & Actuators
194644-023
Solenoids & Actuators
194644-023
Solenoids & Actuators 5EM 23AWG 22
Solenoids & Actuators 5EM 23AWG 22
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Valve Actuators
Product Number
194644-023
Product Name
Solenoids & Actuators
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Asahi/America Series 92 Electric Actuator
C92
Specs
Actuation Method
Electric
Actuation Time
25 seconds
Actuator Torque
2000 In-lbs (2306 kg-cm)
View Details
Beswick Engineering Co., Inc.
Push Button Actuator for SAV Valve
PBA
Specs
Actuation Method
Manual
Valve Motion
Linear
Operation
OnOff
View Details
Clippard
Pneumatic Actuator
FV-5P-V-KR
Specs
Actuation Method
Pneumatic
View Details
Bonomi North America, Inc.
24V AC/DC Metal On/Off Electric Actuator
VB060M-002
Specs
Actuation Method
Electric
Operation
OnOff
AC Voltage
24 volts
View Details