Johnson Electric Group Flat Flex Ribbon Jumpers, Cables 100R16-76B

Description
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - HF16U-03-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
HF16U-03-ND
Flat Flex Ribbon Jumpers, Cables HF16U-03-ND
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"

"16 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 100R16-76B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
100R16-76B
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 100R16-76B
CABLE FFC/FPC 16POS 1MM 3"

CABLE FFC/FPC 16POS 1MM 3"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number HF16U-03-ND 100R16-76B
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details