Johnson Electric Group Flat Flex Ribbon Jumpers, Cables 100R16-203B

Description
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 7.992"" (203.00mm)"
Request a Quote Datasheet
Description
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 7.992"" (203.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - HF16U-08-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
HF16U-08-ND
Flat Flex Ribbon Jumpers, Cables HF16U-08-ND
"16 Position FFC, FPC Cable 0.039"" (1.00mm) 7.992"" (203.00mm)"

"16 Position FFC, FPC Cable 0.039"" (1.00mm) 7.992"" (203.00mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 100R16-203B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
100R16-203B
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 100R16-203B
CABLE FFC/FPC 16POS 1MM 7.99"

CABLE FFC/FPC 16POS 1MM 7.99"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number HF16U-08-ND 100R16-203B
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details