Johnson Controls, Inc. UPBLAST (EVU)

Description
The YORK® EVU-Series of centrifugal fans are designed for medium to high pressure applications and are available in a range of capacities. They can be either roof or wall mounted. While suitable for general ventilation, these fans are specifically designed to discharge contaminated or grease-laden air or fumes up and away from building surfaces. The optional “Fatrap” (UL762) restaurant grease exhaust configuration (see Fatrap Configuration) makes them particularly suited for all food service applications and chemical fume hoods. FEATURES AND BENEFITS Roof-mount, spun aluminum upblast; direct or belt drive; ECM option. Application: Fumes, commercial kitchens, and exhaust of other contaminants. U.L. Listed for Smoke Control Systems (500°F / 4-Hours; 1000°F / 1-Hour). U.L. 762 Listed for Grease Laden Air Exhaust (400°F). Capacity: From 54 - 24,665 cfm; 0 - 4.7” w.g. Miami-Dade Approved for High Velocity Hurricane Zones (NOA# 10-0615.09).
Description
The YORK® EVU-Series of centrifugal fans are designed for medium to high pressure applications and are available in a range of capacities. They can be either roof or wall mounted. While suitable for general ventilation, these fans are specifically designed to discharge contaminated or grease-laden air or fumes up and away from building surfaces. The optional “Fatrap” (UL762) restaurant grease exhaust configuration (see Fatrap Configuration) makes them particularly suited for all food service applications and chemical fume hoods. FEATURES AND BENEFITS Roof-mount, spun aluminum upblast; direct or belt drive; ECM option. Application: Fumes, commercial kitchens, and exhaust of other contaminants. U.L. Listed for Smoke Control Systems (500°F / 4-Hours; 1000°F / 1-Hour). U.L. 762 Listed for Grease Laden Air Exhaust (400°F). Capacity: From 54 - 24,665 cfm; 0 - 4.7” w.g. Miami-Dade Approved for High Velocity Hurricane Zones (NOA# 10-0615.09).

Suppliers

Company
Product
Description
Supplier Links
UPBLAST (EVU) -  - Johnson Controls, Inc.
Milwaukee, WI, USA
UPBLAST (EVU)
UPBLAST (EVU)
The YORK® EVU-Series of centrifugal fans are designed for medium to high pressure applications and are available in a range of capacities. They can be either roof or wall mounted. While suitable for general ventilation, these fans are specifically designed to discharge contaminated or grease-laden air or fumes up and away from building surfaces. The optional “Fatrap” (UL762) restaurant grease exhaust configuration (see Fatrap Configuration) makes them particularly suited for all food service applications and chemical fume hoods. FEATURES AND BENEFITS Roof-mount, spun aluminum upblast; direct or belt drive; ECM option. Application: Fumes, commercial kitchens, and exhaust of other contaminants. U.L. Listed for Smoke Control Systems (500°F / 4-Hours; 1000°F / 1-Hour). U.L. 762 Listed for Grease Laden Air Exhaust (400°F). Capacity: From 54 - 24,665 cfm; 0 - 4.7” w.g. Miami-Dade Approved for High Velocity Hurricane Zones (NOA# 10-0615.09).

The YORK® EVU-Series of centrifugal fans are designed for medium to high pressure applications and are available in a range of capacities. They can be either roof or wall mounted. While suitable for general ventilation, these fans are specifically designed to discharge contaminated or grease-laden air or fumes up and away from building surfaces. The optional “Fatrap” (UL762) restaurant grease exhaust configuration (see Fatrap Configuration) makes them particularly suited for all food service applications and chemical fume hoods.

FEATURES AND BENEFITS

  • Roof-mount, spun aluminum upblast; direct or belt drive; ECM option.
  • Application: Fumes, commercial kitchens, and exhaust of other contaminants.
  • U.L. Listed for Smoke Control Systems (500°F / 4-Hours; 1000°F / 1-Hour).
  • U.L. 762 Listed for Grease Laden Air Exhaust (400°F).
  • Capacity: From 54 - 24,665 cfm; 0 - 4.7” w.g.
  • Miami-Dade Approved for High Velocity Hurricane Zones (NOA# 10-0615.09).
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Fans and Blowers (industrial)
Product Name UPBLAST (EVU)
Applications / Use Ventilation
Product Form Packaged
Draft Induced Draft
Environment Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Features Dampers; Wall (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details