Johnson Controls, Inc. Photoelectric TE-6100-4

Description
DISCONTINUED BY MANUFACTURER, HIGH TEMPERATURE SENSOR, 1000 OHM, USE WITH WZ-1000-2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HIGH TEMPERATURE SENSOR, 1000 OHM, USE WITH WZ-1000-2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18591322 - Radwell International
Willingboro, NJ, United States
Photoelectric
18591322
Photoelectric 18591322
DISCONTINUED BY MANUFACTURER, HIGH TEMPERATURE SENSOR, 1000 OHM, USE WITH WZ-1000-2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HIGH TEMPERATURE SENSOR, 1000 OHM, USE WITH WZ-1000-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18591322
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1242LUA-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SDBT-BSW-1L-PU-W-0.3-N-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
3 suppliers