Ruskin Company Straight Rectangular Silencer SLF84

Description
The SLF84 Rectangular Dissipative Silencer has a straight pod with high dynamic insertion loss and standard pressure drop. It features: Solid Radius Nosepiece Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange
Datasheet
Description
The SLF84 Rectangular Dissipative Silencer has a straight pod with high dynamic insertion loss and standard pressure drop. It features: Solid Radius Nosepiece Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Rectangular Silencer - SLF84 - Ruskin Company
Kansas City, MO, USA
Straight Rectangular Silencer
SLF84
Straight Rectangular Silencer SLF84
The SLF84 Rectangular Dissipative Silencer has a straight pod with high dynamic insertion loss and standard pressure drop. It features: Solid Radius Nosepiece Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange

The SLF84 Rectangular Dissipative Silencer has a straight pod with high dynamic insertion loss and standard pressure drop. It features:

  • Solid Radius Nosepiece
  • Acoustically transparent perforated liner
  • Acoustical grade fibrous media
  • 1-1/2" slip flange
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number SLF84
Product Name Straight Rectangular Silencer
Type / Application Blower / Fan; Other; HVAC; Air Handling Units
Port Inlet; Exhaust
Inlet 9.0 to 36.0 inch (229 to 914 mm)
Outlet 9.0 to 36.0 inch (229 to 914 mm)
Attenuation 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic muffler - UC-3/8 - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
Flow 177 SCFM (300 m³/hr)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details