Ruskin Company Low Pressure Transducer RU274R2VDC

Description
Ruskin model RU274R2VDC low pressure transducer is shipped as a standard feature on AMS, AMP and AML series Air Measuring Products. It is factory set to measure a pressure range from 0 to 1 inch w.c. and output a 0-10 VDC signal. Factory defaults may be changed through dip switch settings in the field.
Description
Ruskin model RU274R2VDC low pressure transducer is shipped as a standard feature on AMS, AMP and AML series Air Measuring Products. It is factory set to measure a pressure range from 0 to 1 inch w.c. and output a 0-10 VDC signal. Factory defaults may be changed through dip switch settings in the field.
Datasheet
Datasheet Summary
Powered by GS/AI

The RU274R2VDC low pressure transducer from Ruskin Company features a micro-machined glass-on-silicon capacitance sensor, providing high accuracy and stability for very low pressure measurements. It can resolve pressures as low as 0.00001" w.c. and withstands up to 10 PSID of overpressure without zero shift. This model supports up to six field-selectable pressure ranges, allowing flexibility in various applications without the need for multiple units. It operates on a wide supply voltage range of 12-40 VDC or 12-35 VAC and includes non-interacting zero and span trimmers for precise adjustments. The transducer is housed in a rugged NEMA 4 (IP-65) enclosure or a panel mount chassis, ensuring protection against environmental factors. It is also equipped with short circuit and reverse polarity protection, making it suitable for reliable operation in demanding conditions. The unit is NIST traceable and comes with a one-year warranty against defects in material and workmanship.

Datasheet Summary
Powered by GS/AI

The RU274R2VDC low pressure transducer from Ruskin Company features a micro-machined glass-on-silicon capacitance sensor, providing high accuracy and stability for very low pressure measurements. It can resolve pressures as low as 0.00001" w.c. and withstands up to 10 PSID of overpressure without zero shift. This model supports up to six field-selectable pressure ranges, allowing flexibility in various applications without the need for multiple units. It operates on a wide supply voltage range of 12-40 VDC or 12-35 VAC and includes non-interacting zero and span trimmers for precise adjustments. The transducer is housed in a rugged NEMA 4 (IP-65) enclosure or a panel mount chassis, ensuring protection against environmental factors. It is also equipped with short circuit and reverse polarity protection, making it suitable for reliable operation in demanding conditions. The unit is NIST traceable and comes with a one-year warranty against defects in material and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Transducer - RU274R2VDC - Ruskin Company
Kansas City, MO, USA
Low Pressure Transducer
RU274R2VDC
Low Pressure Transducer RU274R2VDC
Ruskin model RU274R2VDC low pressure transducer is shipped as a standard feature on AMS, AMP and AML series Air Measuring Products. It is factory set to measure a pressure range from 0 to 1 inch w.c. and output a 0-10 VDC signal. Factory defaults may be changed through dip switch settings in the field.

Ruskin model RU274R2VDC low pressure transducer is shipped as a standard feature on AMS, AMP and AML series Air Measuring Products. It is factory set to measure a pressure range from 0 to 1 inch w.c. and output a 0-10 VDC signal. Factory defaults may be changed through dip switch settings in the field.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Pressure Sensors
Product Number RU274R2VDC
Product Name Low Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Variable Capacitance
Measurement Type Differential; Negative Pressure
Media Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60D/50bar - 1-P60D/50BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G0100-7S-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers